Dialight Corp. Panel Indicator, Red, 24Vdc; Led Color Dialight 654-1104-103F

Description
PANEL INDICATOR, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:17mm; Forward Current If:20mA; Luminous Intensity:845mcd; IP / NEMA Rating:-; Product Range:654 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:17mm; Forward Current If:20mA; Luminous Intensity:845mcd; IP / NEMA Rating:-; Product Range:654 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red, 24Vdc; Led Color Dialight - 94AC2944 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 24Vdc; Led Color Dialight
94AC2944
Panel Indicator, Red, 24Vdc; Led Color Dialight 94AC2944
PANEL INDICATOR, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:17mm; Forward Current If:20mA; Luminous Intensity:845mcd; IP / NEMA Rating:-; Product Range:654 Series RoHS Compliant: Yes

PANEL INDICATOR, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:17mm; Forward Current If:20mA; Luminous Intensity:845mcd; IP / NEMA Rating:-; Product Range:654 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94AC2944
Product Name Panel Indicator, Red, 24Vdc; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Chip LED with reflector - SML-010YT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Led Light Bar, White, 4000Lm, 32W; Light Color Sylvania - 23AH2544 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 32000 milliwatts
View Details