Dialight Corp. Panel Indicator, Red, 12Vdc; Led Color Dialight 654-1103-103F

Description
PANEL INDICATOR, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:17mm; Forward Current If:20mA; Luminous Intensity:845mcd; IP / NEMA Rating:-; Product Range:654 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:17mm; Forward Current If:20mA; Luminous Intensity:845mcd; IP / NEMA Rating:-; Product Range:654 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red, 12Vdc; Led Color Dialight - 94AC2943 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 12Vdc; Led Color Dialight
94AC2943
Panel Indicator, Red, 12Vdc; Led Color Dialight 94AC2943
PANEL INDICATOR, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:17mm; Forward Current If:20mA; Luminous Intensity:845mcd; IP / NEMA Rating:-; Product Range:654 Series RoHS Compliant: Yes

PANEL INDICATOR, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:17mm; Forward Current If:20mA; Luminous Intensity:845mcd; IP / NEMA Rating:-; Product Range:654 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94AC2943
Product Name Panel Indicator, Red, 12Vdc; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043929 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
1W Power LED Light Source - ASMT-MA00-AGH00 - Broadcom Inc.
Specs
LED Type Amber
Peak Wavelength 598 nm (5980 Å)
Viewing Angle 120 degrees
View Details
3 suppliers
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details