Dialight Corp. Panel Indicator, Blue, 24Vdc; Led Color Dialight 653-1404-103F

Description
PANEL INDICATOR, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:390mcd; IP / NEMA Rating:-; Product Range:653 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:390mcd; IP / NEMA Rating:-; Product Range:653 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Blue, 24Vdc; Led Color Dialight - 94AC2942 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Blue, 24Vdc; Led Color Dialight
94AC2942
Panel Indicator, Blue, 24Vdc; Led Color Dialight 94AC2942
PANEL INDICATOR, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:390mcd; IP / NEMA Rating:-; Product Range:653 Series RoHS Compliant: Yes

PANEL INDICATOR, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:390mcd; IP / NEMA Rating:-; Product Range:653 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94AC2942
Product Name Panel Indicator, Blue, 24Vdc; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details