Dialight Corp. Panel Indicator, Blue, 12Vdc; Led Color Dialight 653-1403-103F

Description
PANEL INDICATOR, BLUE, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:390mcd; IP / NEMA Rating:-; Product Range:653 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, BLUE, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:390mcd; IP / NEMA Rating:-; Product Range:653 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Blue, 12Vdc; Led Color Dialight - 94AC2941 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Blue, 12Vdc; Led Color Dialight
94AC2941
Panel Indicator, Blue, 12Vdc; Led Color Dialight 94AC2941
PANEL INDICATOR, BLUE, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:390mcd; IP / NEMA Rating:-; Product Range:653 Series RoHS Compliant: Yes

PANEL INDICATOR, BLUE, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:390mcd; IP / NEMA Rating:-; Product Range:653 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94AC2941
Product Name Panel Indicator, Blue, 12Vdc; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
EXCELED™ series chip LED - SML-H12Y8T(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers