Dialight Corp. Panel Indicator, Yellow, 24Vdc; Led Color Dialight 653-1304-103F

Description
PANEL INDICATOR, YELLOW, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:465mcd; IP / NEMA Rating:-; Product Range:653 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, YELLOW, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:465mcd; IP / NEMA Rating:-; Product Range:653 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Yellow, 24Vdc; Led Color Dialight - 94AC2940 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Yellow, 24Vdc; Led Color Dialight
94AC2940
Panel Indicator, Yellow, 24Vdc; Led Color Dialight 94AC2940
PANEL INDICATOR, YELLOW, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:465mcd; IP / NEMA Rating:-; Product Range:653 Series RoHS Compliant: Yes

PANEL INDICATOR, YELLOW, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:465mcd; IP / NEMA Rating:-; Product Range:653 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94AC2940
Product Name Panel Indicator, Yellow, 24Vdc; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Super Nova 2 LED Module Red - MD-EL-SN2-R - ECO Light LED
Specs
LED Type Red
Optical Power Output 420 milliwatts
View Details
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0677 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details