Dialight Corp. Panel Indicator, Yellow, 12Vdc; Led Color Dialight 653-1303-103F

Description
PANEL INDICATOR, YELLOW, 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:465mcd; IP / NEMA Rating:-; Product Range:653 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, YELLOW, 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:465mcd; IP / NEMA Rating:-; Product Range:653 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Yellow, 12Vdc; Led Color Dialight - 94AC2939 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Yellow, 12Vdc; Led Color Dialight
94AC2939
Panel Indicator, Yellow, 12Vdc; Led Color Dialight 94AC2939
PANEL INDICATOR, YELLOW, 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:465mcd; IP / NEMA Rating:-; Product Range:653 Series RoHS Compliant: Yes

PANEL INDICATOR, YELLOW, 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:465mcd; IP / NEMA Rating:-; Product Range:653 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94AC2939
Product Name Panel Indicator, Yellow, 12Vdc; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 100 degrees
View Details