Dialight Corp. Panel Indicator, Green, 24Vdc; Led Color Dialight 653-1204-103F

Description
PANEL INDICATOR, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:600mcd; IP / NEMA Rating:-; Product Range:653 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:600mcd; IP / NEMA Rating:-; Product Range:653 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Green, 24Vdc; Led Color Dialight - 94AC2938 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 24Vdc; Led Color Dialight
94AC2938
Panel Indicator, Green, 24Vdc; Led Color Dialight 94AC2938
PANEL INDICATOR, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:600mcd; IP / NEMA Rating:-; Product Range:653 Series RoHS Compliant: Yes

PANEL INDICATOR, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:600mcd; IP / NEMA Rating:-; Product Range:653 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94AC2938
Product Name Panel Indicator, Green, 24Vdc; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details