Dialight Corp. Panel Indicator, Blue, 1.18, 120Vac; Led Color Dialight 630-3805-304F

Description
PANEL INDICATOR, BLUE, 1.18", 120VAC; LED Color:Blue; Operating Voltage:120VAC; Mounting Hole Dia:1.18"; Forward Current If:9.5mA; Luminous Intensity:3cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, BLUE, 1.18", 120VAC; LED Color:Blue; Operating Voltage:120VAC; Mounting Hole Dia:1.18"; Forward Current If:9.5mA; Luminous Intensity:3cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Blue, 1.18, 120Vac; Led Color Dialight - 84AJ0755 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Blue, 1.18, 120Vac; Led Color Dialight
84AJ0755
Panel Indicator, Blue, 1.18, 120Vac; Led Color Dialight 84AJ0755
PANEL INDICATOR, BLUE, 1.18", 120VAC; LED Color:Blue; Operating Voltage:120VAC; Mounting Hole Dia:1.18"; Forward Current If:9.5mA; Luminous Intensity:3cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

PANEL INDICATOR, BLUE, 1.18", 120VAC; LED Color:Blue; Operating Voltage:120VAC; Mounting Hole Dia:1.18"; Forward Current If:9.5mA; Luminous Intensity:3cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 84AJ0755
Product Name Panel Indicator, Blue, 1.18, 120Vac; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASMD-CWG7-NX7H2DKR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Viewing Angle 120 degrees
View Details
IDEA, Inc.
Specs
LED Type Red
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 120 degrees
View Details