Dialight Corp. Panel Indicator, Yellow, 1.18, 12Vdc; Led Color Dialight 630-3703-304F

Description
PANEL INDICATOR, YELLOW, 1.18", 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:1.18"; Forward Current If:95mA; Luminous Intensity:4cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, YELLOW, 1.18", 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:1.18"; Forward Current If:95mA; Luminous Intensity:4cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Yellow, 1.18, 12Vdc; Led Color Dialight - 84AJ0750 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Yellow, 1.18, 12Vdc; Led Color Dialight
84AJ0750
Panel Indicator, Yellow, 1.18, 12Vdc; Led Color Dialight 84AJ0750
PANEL INDICATOR, YELLOW, 1.18", 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:1.18"; Forward Current If:95mA; Luminous Intensity:4cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

PANEL INDICATOR, YELLOW, 1.18", 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:1.18"; Forward Current If:95mA; Luminous Intensity:4cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 84AJ0750
Product Name Panel Indicator, Yellow, 1.18, 12Vdc; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
LED Indication - Discrete - 516-AAMD-CB33-STB02TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 466 nm (4660 Å)
View Details
IDEA, Inc.
Specs
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 45 degrees
View Details