Dialight Corp. Panel Indicator, Green, 1.18, 24Vdc; Led Color Dialight 630-3604-304F

Description
PANEL INDICATOR, GREEN, 1.18", 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:1.18"; Forward Current If:32mA; Luminous Intensity:14cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, GREEN, 1.18", 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:1.18"; Forward Current If:32mA; Luminous Intensity:14cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Green, 1.18, 24Vdc; Led Color Dialight - 84AJ0748 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 1.18, 24Vdc; Led Color Dialight
84AJ0748
Panel Indicator, Green, 1.18, 24Vdc; Led Color Dialight 84AJ0748
PANEL INDICATOR, GREEN, 1.18", 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:1.18"; Forward Current If:32mA; Luminous Intensity:14cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

PANEL INDICATOR, GREEN, 1.18", 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:1.18"; Forward Current If:32mA; Luminous Intensity:14cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 84AJ0748
Product Name Panel Indicator, Green, 1.18, 24Vdc; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 33
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details
3.0X2.0MM GREEN SMD LED - AA3021MGS - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.0X2.0mm
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details