Dialight Corp. Panel Indicator, Red, 1.18, 120Vac; Led Color Dialight 630-3505-304F

Description
PANEL INDICATOR, RED, 1.18", 120VAC; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:1.18"; Forward Current If:10.5mA; Luminous Intensity:2.5cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, RED, 1.18", 120VAC; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:1.18"; Forward Current If:10.5mA; Luminous Intensity:2.5cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red, 1.18, 120Vac; Led Color Dialight - 84AJ0746 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 1.18, 120Vac; Led Color Dialight
84AJ0746
Panel Indicator, Red, 1.18, 120Vac; Led Color Dialight 84AJ0746
PANEL INDICATOR, RED, 1.18", 120VAC; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:1.18"; Forward Current If:10.5mA; Luminous Intensity:2.5cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

PANEL INDICATOR, RED, 1.18", 120VAC; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:1.18"; Forward Current If:10.5mA; Luminous Intensity:2.5cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 84AJ0746
Product Name Panel Indicator, Red, 1.18, 120Vac; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-XZCCBDMEDGK161WDKR-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 460 to 630 nm (4600 to 6300 Å)
View Details
LED Indication - Discrete - 67-SML-LXR851SUGC-TRDKR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details
3 suppliers