Dialight Corp. Panel Indicator, Red, 1.18, 24Vdc; Led Color Dialight 630-3504-304F

Description
PANEL INDICATOR, RED, 1.18", 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:1.18"; Forward Current If:46mA; Luminous Intensity:14cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, RED, 1.18", 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:1.18"; Forward Current If:46mA; Luminous Intensity:14cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red, 1.18, 24Vdc; Led Color Dialight - 84AJ0745 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 1.18, 24Vdc; Led Color Dialight
84AJ0745
Panel Indicator, Red, 1.18, 24Vdc; Led Color Dialight 84AJ0745
PANEL INDICATOR, RED, 1.18", 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:1.18"; Forward Current If:46mA; Luminous Intensity:14cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

PANEL INDICATOR, RED, 1.18", 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:1.18"; Forward Current If:46mA; Luminous Intensity:14cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 84AJ0745
Product Name Panel Indicator, Red, 1.18, 24Vdc; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 516-ASMM-CA04-CV6C2CT-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Amber
Peak Wavelength 592 nm (5920 Å)
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details