Dialight Corp. Panel Indicator, White, 1.18, 120Vac; Led Color Dialight 630-3005-304F

Description
PANEL INDICATOR, WHITE, 1.18", 120VAC; LED Color:White; Operating Voltage:120VAC; Mounting Hole Dia:1.18"; Forward Current If:9.5mA; Luminous Intensity:10.25cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, WHITE, 1.18", 120VAC; LED Color:White; Operating Voltage:120VAC; Mounting Hole Dia:1.18"; Forward Current If:9.5mA; Luminous Intensity:10.25cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, White, 1.18, 120Vac; Led Color Dialight - 84AJ0743 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, White, 1.18, 120Vac; Led Color Dialight
84AJ0743
Panel Indicator, White, 1.18, 120Vac; Led Color Dialight 84AJ0743
PANEL INDICATOR, WHITE, 1.18", 120VAC; LED Color:White; Operating Voltage:120VAC; Mounting Hole Dia:1.18"; Forward Current If:9.5mA; Luminous Intensity:10.25cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

PANEL INDICATOR, WHITE, 1.18", 120VAC; LED Color:White; Operating Voltage:120VAC; Mounting Hole Dia:1.18"; Forward Current If:9.5mA; Luminous Intensity:10.25cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 84AJ0743
Product Name Panel Indicator, White, 1.18, 120Vac; Led Color Dialight
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Led, 2Mm X 2.5Mm, Red / Green, Smd; Led Color Lumex - 19J8911 - Newark, An Avnet Company
Specs
LED Package: 2mm x 2.5mm
LED Type Red; Green; Green, Red
Viewing Angle 160 degrees
View Details