Dialight Corp. Panel Indicator, White, 1.18, 12Vdc; Led Color Dialight 630-3003-304F

Description
PANEL INDICATOR, WHITE, 1.18", 12VDC; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:1.18"; Forward Current If:60mA; Luminous Intensity:17cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, WHITE, 1.18", 12VDC; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:1.18"; Forward Current If:60mA; Luminous Intensity:17cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, White, 1.18, 12Vdc; Led Color Dialight - 84AJ0741 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, White, 1.18, 12Vdc; Led Color Dialight
84AJ0741
Panel Indicator, White, 1.18, 12Vdc; Led Color Dialight 84AJ0741
PANEL INDICATOR, WHITE, 1.18", 12VDC; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:1.18"; Forward Current If:60mA; Luminous Intensity:17cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

PANEL INDICATOR, WHITE, 1.18", 12VDC; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:1.18"; Forward Current If:60mA; Luminous Intensity:17cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 84AJ0741
Product Name Panel Indicator, White, 1.18, 12Vdc; Led Color Dialight
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 10 degrees
View Details