Dialight Corp. Panel Indicator, Blue, 1.18, 120Vac; Led Color Dialight 630-1805-304F

Description
PANEL INDICATOR, BLUE, 1.18", 120VAC; LED Color:Blue; Operating Voltage:120VAC; Mounting Hole Dia:1.18"; Forward Current If:9.5mA; Luminous Intensity:7.75cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, BLUE, 1.18", 120VAC; LED Color:Blue; Operating Voltage:120VAC; Mounting Hole Dia:1.18"; Forward Current If:9.5mA; Luminous Intensity:7.75cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Blue, 1.18, 120Vac; Led Color Dialight - 84AJ0740 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Blue, 1.18, 120Vac; Led Color Dialight
84AJ0740
Panel Indicator, Blue, 1.18, 120Vac; Led Color Dialight 84AJ0740
PANEL INDICATOR, BLUE, 1.18", 120VAC; LED Color:Blue; Operating Voltage:120VAC; Mounting Hole Dia:1.18"; Forward Current If:9.5mA; Luminous Intensity:7.75cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

PANEL INDICATOR, BLUE, 1.18", 120VAC; LED Color:Blue; Operating Voltage:120VAC; Mounting Hole Dia:1.18"; Forward Current If:9.5mA; Luminous Intensity:7.75cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 84AJ0740
Product Name Panel Indicator, Blue, 1.18, 120Vac; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
Optoelectronics - LED Indication - Discrete - 1331834-MSL0402RGBU1 - Win Source Electronics
Specs
LED Type Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB)
Peak Wavelength 624 nm (6240 Å)
Forward Voltage 2.1 volts
View Details
6 suppliers
LED Indication - Discrete - 1497-XLVGMYK34M-ND - DigiKey
Specs
LED Package: Radial - 3 Leads
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 574 to 590 nm (5740 to 5900 Å)
View Details