Dialight Corp. Panel Indicator, Blue, 1.18, 24Vdc; Led Color Dialight 630-1804-304F

Description
PANEL INDICATOR, BLUE, 1.18", 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:1.18"; Forward Current If:32mA; Luminous Intensity:13cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, BLUE, 1.18", 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:1.18"; Forward Current If:32mA; Luminous Intensity:13cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Blue, 1.18, 24Vdc; Led Color Dialight - 84AJ0739 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Blue, 1.18, 24Vdc; Led Color Dialight
84AJ0739
Panel Indicator, Blue, 1.18, 24Vdc; Led Color Dialight 84AJ0739
PANEL INDICATOR, BLUE, 1.18", 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:1.18"; Forward Current If:32mA; Luminous Intensity:13cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

PANEL INDICATOR, BLUE, 1.18", 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:1.18"; Forward Current If:32mA; Luminous Intensity:13cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 84AJ0739
Product Name Panel Indicator, Blue, 1.18, 24Vdc; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI70 - ASMT-QYBH-NEGHE - Broadcom Inc.
Specs
LED Type White
Color Temperature 3000 K
Viewing Angle 120 degrees
View Details
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 145 degrees
View Details