Dialight Corp. Panel Indicator, Blue, 1.18, 12Vdc; Led Color Dialight 630-1803-304F

Description
PANEL INDICATOR, BLUE, 1.18", 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:1.18"; Forward Current If:60mA; Luminous Intensity:13cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Description
PANEL INDICATOR, BLUE, 1.18", 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:1.18"; Forward Current If:60mA; Luminous Intensity:13cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panel Indicator, Blue, 1.18", 12Vdc, part number 84AJ0738, is designed for panel mounting with a mounting hole diameter of 1.18 inches (30 mm). It operates at a voltage of 12V DC and has a forward current of 60mA, providing a luminous intensity of 13,000 mcd. This indicator is rated IP66 and NEMA 4X, making it suitable for outdoor applications where exposure to dust and water is a concern. The operating temperature range is from -30 °C to +85 °C (-22 °F to +185 °F), and it features a durable brass housing with a transparent polycarbonate lens. The electrical connection is made via 6-32 screw terminals, ensuring secure installation. This product is RoHS compliant and is suitable for various applications, including instrument panels and safety systems.

Datasheet Summary
Powered by GS/AI

The Panel Indicator, Blue, 1.18", 12Vdc, part number 84AJ0738, is designed for panel mounting with a mounting hole diameter of 1.18 inches (30 mm). It operates at a voltage of 12V DC and has a forward current of 60mA, providing a luminous intensity of 13,000 mcd. This indicator is rated IP66 and NEMA 4X, making it suitable for outdoor applications where exposure to dust and water is a concern. The operating temperature range is from -30 °C to +85 °C (-22 °F to +185 °F), and it features a durable brass housing with a transparent polycarbonate lens. The electrical connection is made via 6-32 screw terminals, ensuring secure installation. This product is RoHS compliant and is suitable for various applications, including instrument panels and safety systems.

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Blue, 1.18, 12Vdc; Led Color Dialight - 84AJ0738 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Blue, 1.18, 12Vdc; Led Color Dialight
84AJ0738
Panel Indicator, Blue, 1.18, 12Vdc; Led Color Dialight 84AJ0738
PANEL INDICATOR, BLUE, 1.18", 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:1.18"; Forward Current If:60mA; Luminous Intensity:13cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

PANEL INDICATOR, BLUE, 1.18", 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:1.18"; Forward Current If:60mA; Luminous Intensity:13cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 84AJ0738
Product Name Panel Indicator, Blue, 1.18, 12Vdc; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details