Dialight Corp. Panel Indicator, Yellow, 1.18, 120Vac; Led Color Dialight 630-1705-304F

Description
PANEL INDICATOR, YELLOW, 1.18", 120VAC; LED Color:Yellow; Operating Voltage:120VAC; Mounting Hole Dia:1.18"; Forward Current If:95mA; Luminous Intensity:5.75cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, YELLOW, 1.18", 120VAC; LED Color:Yellow; Operating Voltage:120VAC; Mounting Hole Dia:1.18"; Forward Current If:95mA; Luminous Intensity:5.75cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Yellow, 1.18, 120Vac; Led Color Dialight - 84AJ0737 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Yellow, 1.18, 120Vac; Led Color Dialight
84AJ0737
Panel Indicator, Yellow, 1.18, 120Vac; Led Color Dialight 84AJ0737
PANEL INDICATOR, YELLOW, 1.18", 120VAC; LED Color:Yellow; Operating Voltage:120VAC; Mounting Hole Dia:1.18"; Forward Current If:95mA; Luminous Intensity:5.75cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

PANEL INDICATOR, YELLOW, 1.18", 120VAC; LED Color:Yellow; Operating Voltage:120VAC; Mounting Hole Dia:1.18"; Forward Current If:95mA; Luminous Intensity:5.75cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 84AJ0737
Product Name Panel Indicator, Yellow, 1.18, 120Vac; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
2.8X0.8MM RA GREEN SMD LED - AA2810AZGSK - Kingbright Corporation
Specs
LED Package: Right Angle-2.8X1.0mm
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
4 suppliers