Dialight Corp. Panel Indicator, Yellow, 1.18, 24Vdc; Led Color Dialight 630-1704-304F

Description
PANEL INDICATOR, YELLOW, 1.18", 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:1.18"; Forward Current If:95mA; Luminous Intensity:13.5cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, YELLOW, 1.18", 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:1.18"; Forward Current If:95mA; Luminous Intensity:13.5cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Yellow, 1.18, 24Vdc; Led Color Dialight - 84AJ0736 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Yellow, 1.18, 24Vdc; Led Color Dialight
84AJ0736
Panel Indicator, Yellow, 1.18, 24Vdc; Led Color Dialight 84AJ0736
PANEL INDICATOR, YELLOW, 1.18", 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:1.18"; Forward Current If:95mA; Luminous Intensity:13.5cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

PANEL INDICATOR, YELLOW, 1.18", 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:1.18"; Forward Current If:95mA; Luminous Intensity:13.5cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 84AJ0736
Product Name Panel Indicator, Yellow, 1.18, 24Vdc; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-560UT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Red; Transparent Colorless
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers
Led Light Bar, Cool Wht, 5500Lm, 1.458M; Light Colour Ledvance - 85AC2475 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 46000 milliwatts
View Details