Dialight Corp. Panel Indicator, Yellow, 1.18, 12Vdc; Led Color Dialight 630-1703-304F

Description
PANEL INDICATOR, YELLOW, 1.18", 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:1.18"; Forward Current If:95mA; Luminous Intensity:13.5cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, YELLOW, 1.18", 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:1.18"; Forward Current If:95mA; Luminous Intensity:13.5cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Yellow, 1.18, 12Vdc; Led Color Dialight - 84AJ0735 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Yellow, 1.18, 12Vdc; Led Color Dialight
84AJ0735
Panel Indicator, Yellow, 1.18, 12Vdc; Led Color Dialight 84AJ0735
PANEL INDICATOR, YELLOW, 1.18", 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:1.18"; Forward Current If:95mA; Luminous Intensity:13.5cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

PANEL INDICATOR, YELLOW, 1.18", 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:1.18"; Forward Current If:95mA; Luminous Intensity:13.5cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 84AJ0735
Product Name Panel Indicator, Yellow, 1.18, 12Vdc; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details