Dialight Corp. Panel Indicator, Green, 1.18, 120Vac; Led Color Dialight 630-1605-304F

Description
PANEL INDICATOR, GREEN, 1.18", 120VAC; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:1.18"; Forward Current If:9.5mA; Luminous Intensity:29cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, GREEN, 1.18", 120VAC; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:1.18"; Forward Current If:9.5mA; Luminous Intensity:29cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Green, 1.18, 120Vac; Led Color Dialight - 84AJ0734 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 1.18, 120Vac; Led Color Dialight
84AJ0734
Panel Indicator, Green, 1.18, 120Vac; Led Color Dialight 84AJ0734
PANEL INDICATOR, GREEN, 1.18", 120VAC; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:1.18"; Forward Current If:9.5mA; Luminous Intensity:29cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

PANEL INDICATOR, GREEN, 1.18", 120VAC; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:1.18"; Forward Current If:9.5mA; Luminous Intensity:29cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 84AJ0734
Product Name Panel Indicator, Green, 1.18, 120Vac; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details