Dialight Corp. Panel Indicator, Green, 1.18, 12Vdc; Led Color Dialight 630-1603-304F

Description
PANEL INDICATOR, GREEN, 1.18", 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:1.18"; Forward Current If:60mA; Luminous Intensity:41.5cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, GREEN, 1.18", 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:1.18"; Forward Current If:60mA; Luminous Intensity:41.5cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Green, 1.18, 12Vdc; Led Color Dialight - 84AJ0732 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 1.18, 12Vdc; Led Color Dialight
84AJ0732
Panel Indicator, Green, 1.18, 12Vdc; Led Color Dialight 84AJ0732
PANEL INDICATOR, GREEN, 1.18", 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:1.18"; Forward Current If:60mA; Luminous Intensity:41.5cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

PANEL INDICATOR, GREEN, 1.18", 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:1.18"; Forward Current If:60mA; Luminous Intensity:41.5cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 84AJ0732
Product Name Panel Indicator, Green, 1.18, 12Vdc; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details