Dialight Corp. Panel Indicator, Red, 1.18, 120Vac; Led Color Dialight 630-1505-304F

Description
PANEL INDICATOR, RED, 1.18", 120VAC; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:1.18"; Forward Current If:10.5mA; Luminous Intensity:8cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, RED, 1.18", 120VAC; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:1.18"; Forward Current If:10.5mA; Luminous Intensity:8cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red, 1.18, 120Vac; Led Color Dialight - 84AJ0731 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 1.18, 120Vac; Led Color Dialight
84AJ0731
Panel Indicator, Red, 1.18, 120Vac; Led Color Dialight 84AJ0731
PANEL INDICATOR, RED, 1.18", 120VAC; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:1.18"; Forward Current If:10.5mA; Luminous Intensity:8cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

PANEL INDICATOR, RED, 1.18", 120VAC; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:1.18"; Forward Current If:10.5mA; Luminous Intensity:8cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 84AJ0731
Product Name Panel Indicator, Red, 1.18, 120Vac; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual color mini-mold Chip LED - SML-522MUW - ROHM Semiconductor GmbH
Specs
LED Package: 1.5x1.3 (t=0.6)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 572 to 620 nm (5720 to 6200 Å)
View Details
3 suppliers
Led Light Bar, Warm Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2462 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details