Dialight Corp. Panel Indicator, Red, 1.18, 24Vdc; Led Color Dialight 630-1504-304F

Description
PANEL INDICATOR, RED, 1.18", 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:1.18"; Forward Current If:46mA; Luminous Intensity:22cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, RED, 1.18", 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:1.18"; Forward Current If:46mA; Luminous Intensity:22cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red, 1.18, 24Vdc; Led Color Dialight - 84AJ0730 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 1.18, 24Vdc; Led Color Dialight
84AJ0730
Panel Indicator, Red, 1.18, 24Vdc; Led Color Dialight 84AJ0730
PANEL INDICATOR, RED, 1.18", 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:1.18"; Forward Current If:46mA; Luminous Intensity:22cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

PANEL INDICATOR, RED, 1.18", 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:1.18"; Forward Current If:46mA; Luminous Intensity:22cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 84AJ0730
Product Name Panel Indicator, Red, 1.18, 24Vdc; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103084 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-D12U8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details