Dialight Corp. Panel Indicator, White, 1.18, 120Vac; Led Color Dialight 630-1005-304F

Description
PANEL INDICATOR, WHITE, 1.18", 120VAC; LED Color:White; Operating Voltage:120VAC; Mounting Hole Dia:1.18"; Forward Current If:9.5mA; Luminous Intensity:35cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, WHITE, 1.18", 120VAC; LED Color:White; Operating Voltage:120VAC; Mounting Hole Dia:1.18"; Forward Current If:9.5mA; Luminous Intensity:35cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, White, 1.18, 120Vac; Led Color Dialight - 84AJ0728 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, White, 1.18, 120Vac; Led Color Dialight
84AJ0728
Panel Indicator, White, 1.18, 120Vac; Led Color Dialight 84AJ0728
PANEL INDICATOR, WHITE, 1.18", 120VAC; LED Color:White; Operating Voltage:120VAC; Mounting Hole Dia:1.18"; Forward Current If:9.5mA; Luminous Intensity:35cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

PANEL INDICATOR, WHITE, 1.18", 120VAC; LED Color:White; Operating Voltage:120VAC; Mounting Hole Dia:1.18"; Forward Current If:9.5mA; Luminous Intensity:35cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 84AJ0728
Product Name Panel Indicator, White, 1.18, 120Vac; Led Color Dialight
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
EXCELED™ Series, Chip LED with reflector - SML-012M8T - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0619 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details