Dialight Corp. Panel Indicator, White, 1.18, 12Vdc; Led Color Dialight 630-1003-304F

Description
PANEL INDICATOR, WHITE, 1.18", 12VDC; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:1.18"; Forward Current If:60mA; Luminous Intensity:61cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, WHITE, 1.18", 12VDC; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:1.18"; Forward Current If:60mA; Luminous Intensity:61cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, White, 1.18, 12Vdc; Led Color Dialight - 84AJ0726 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, White, 1.18, 12Vdc; Led Color Dialight
84AJ0726
Panel Indicator, White, 1.18, 12Vdc; Led Color Dialight 84AJ0726
PANEL INDICATOR, WHITE, 1.18", 12VDC; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:1.18"; Forward Current If:60mA; Luminous Intensity:61cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

PANEL INDICATOR, WHITE, 1.18", 12VDC; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:1.18"; Forward Current If:60mA; Luminous Intensity:61cd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:630 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 84AJ0726
Product Name Panel Indicator, White, 1.18, 12Vdc; Led Color Dialight
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 846-SLI-325DCT31WTB-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
LED Indication - Discrete - XZM2CYK50W-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details