Dialight Corp. 30Mm Panel Mount Indicators, Yellow Rohs Compliant Dialight 623-1304-304F

Description
30MM PANEL MOUNT INDICATORS, YELLOW ROHS COMPLIANT: YES
Description
30MM PANEL MOUNT INDICATORS, YELLOW ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 30 mm Panel Mount Indicator, Yellow, part number 29AH3050, is a member of the 623 Series by Dialight. This indicator features a robust design suitable for both indoor and outdoor applications, with a stainless steel housing that is non-magnetic and corrosion-resistant. It is rated IP66/IP67 for water and dust resistance, and IK10 for impact resistance, making it ideal for harsh environments. The operating voltage options include 3 V DC (with an external resistor), as well as 6, 12, and 24 V DC (with an internal resistor). The indicator operates within a temperature range of -25 °C to +70 °C (-13 °F to 158 °F) and connects via screw terminals. The mounting hole size is 1.18 inches (30 mm), with a maximum panel thickness of 0.394 inches (10 mm) and a recommended mounting torque of 7.01 lbs-ft (9.5 Nm). This product is RoHS compliant and is suitable for various applications, including power indication and status monitoring.

Datasheet Summary
Powered by GS/AI

The 30 mm Panel Mount Indicator, Yellow, part number 29AH3050, is a member of the 623 Series by Dialight. This indicator features a robust design suitable for both indoor and outdoor applications, with a stainless steel housing that is non-magnetic and corrosion-resistant. It is rated IP66/IP67 for water and dust resistance, and IK10 for impact resistance, making it ideal for harsh environments. The operating voltage options include 3 V DC (with an external resistor), as well as 6, 12, and 24 V DC (with an internal resistor). The indicator operates within a temperature range of -25 °C to +70 °C (-13 °F to 158 °F) and connects via screw terminals. The mounting hole size is 1.18 inches (30 mm), with a maximum panel thickness of 0.394 inches (10 mm) and a recommended mounting torque of 7.01 lbs-ft (9.5 Nm). This product is RoHS compliant and is suitable for various applications, including power indication and status monitoring.

Suppliers

Company
Product
Description
Supplier Links
30Mm Panel Mount Indicators, Yellow Rohs Compliant Dialight - 29AH3050 - Newark, An Avnet Company
Chicago, IL, United States
30Mm Panel Mount Indicators, Yellow Rohs Compliant Dialight
29AH3050
30Mm Panel Mount Indicators, Yellow Rohs Compliant Dialight 29AH3050
30MM PANEL MOUNT INDICATORS, YELLOW ROHS COMPLIANT: YES

30MM PANEL MOUNT INDICATORS, YELLOW ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 29AH3050
Product Name 30Mm Panel Mount Indicators, Yellow Rohs Compliant Dialight
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
.250
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details
Super Nova 2 LED Module Warm White - MD-EL-SN2-WW - ECO Light LED
Specs
LED Type White
Optical Power Output 600 milliwatts
View Details