Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT EMITTING DIODES (LED)
DIALIGHT CORP.
622-1401-304F -- 22MM PANEL MOUNT INDICATOR, BLUE ROHS COMPLIANT DIALIGHT
Dialight Corp.
22Mm Panel Mount Indicator, Blue Rohs Compliant Dialight
622-1401-304F
Description
22MM PANEL MOUNT INDICATOR, BLUE ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
22MM PANEL MOUNT INDICATOR, BLUE ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
22Mm Panel Mount Indicator, Blue Rohs Compliant Dialight
29AH3035
22Mm Panel Mount Indicator, Blue Rohs Compliant Dialight
29AH3035
22MM PANEL MOUNT INDICATOR, BLUE ROHS COMPLIANT: YES
22MM PANEL MOUNT INDICATOR, BLUE ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Light Emitting Diodes (LED)
Product Number
29AH3035
Product Name
22Mm Panel Mount Indicator, Blue Rohs Compliant Dialight
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
IR LEDs
1501926
Specs
LED Package:
30 x 46.5 x 3.5mm
LED Type
Infrared
Peak Wavelength
850 nm (8500 Å)
View Details
Rochester Electronics
Led Lighting - LED Lighting - White - FOL215WTR
FOL215WTR
View Details
ECO Light LED
Super Nova 4 RGB LED Module
MD-EL-SN4-RGB
Specs
LED Type
Red; Green; Blue; Multi-Colored
Optical Power Output
1400 milliwatts
View Details
OSRAM SYLVANIA, Inc.
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania
75518
Specs
LED Type
White
Optical Power Output
10000 milliwatts
View Details