Dialight Corp. 22Mm Panel Mount Indicator, Red Rohs Compliant Dialight 622-1103-304F

Description
22MM PANEL MOUNT INDICATOR, RED ROHS COMPLIANT: YES
Description
22MM PANEL MOUNT INDICATOR, RED ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 22 mm Panel Mount Indicator, Red, part of the 622 Series by Dialight, is designed for heavy-duty applications. It features a robust stainless steel housing and is rated for IP66/IP67, ensuring protection against dust and water ingress. This indicator is RoHS compliant and has an IK10 rating for impact resistance, making it suitable for both indoor and outdoor environments. The operating voltage options include 3 V DC (with an external resistor), as well as 6, 12, and 24 V DC (with an internal resistor included). It operates effectively within a temperature range of -25 °C to +70 °C (-13 °F to 158 °F). The electrical connection is made via screw terminals, and the mounting hole size is 22 mm with a maximum panel thickness of 10 mm. Typical intensity for the red indicator is 200 mcd, making it suitable for various applications such as power indication, status indication, and warning signals.

Datasheet Summary
Powered by GS/AI

The 22 mm Panel Mount Indicator, Red, part of the 622 Series by Dialight, is designed for heavy-duty applications. It features a robust stainless steel housing and is rated for IP66/IP67, ensuring protection against dust and water ingress. This indicator is RoHS compliant and has an IK10 rating for impact resistance, making it suitable for both indoor and outdoor environments. The operating voltage options include 3 V DC (with an external resistor), as well as 6, 12, and 24 V DC (with an internal resistor included). It operates effectively within a temperature range of -25 °C to +70 °C (-13 °F to 158 °F). The electrical connection is made via screw terminals, and the mounting hole size is 22 mm with a maximum panel thickness of 10 mm. Typical intensity for the red indicator is 200 mcd, making it suitable for various applications such as power indication, status indication, and warning signals.

Suppliers

Company
Product
Description
Supplier Links
22Mm Panel Mount Indicator, Red Rohs Compliant Dialight - 29AH3025 - Newark, An Avnet Company
Chicago, IL, United States
22Mm Panel Mount Indicator, Red Rohs Compliant Dialight
29AH3025
22Mm Panel Mount Indicator, Red Rohs Compliant Dialight 29AH3025
22MM PANEL MOUNT INDICATOR, RED ROHS COMPLIANT: YES

22MM PANEL MOUNT INDICATOR, RED ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 29AH3025
Product Name 22Mm Panel Mount Indicator, Red Rohs Compliant Dialight
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Mini-mold Chip LED - SML-D13Y2W - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 581 nm (5810 Å)
View Details
2 suppliers