Dialight Corp. Panel Mount Indicator, Led, 16Mm, Yellow, 12V; Led Color Dialight 616-1332-130F

Description
PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:90mcd; IP / NEMA Rating:Not Rated; Product Range:616 Series; Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:90mcd; IP / NEMA Rating:Not Rated; Product Range:616 Series; Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Yellow, 12V; Led Color Dialight - 33M6314 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Yellow, 12V; Led Color Dialight
33M6314
Panel Mount Indicator, Led, 16Mm, Yellow, 12V; Led Color Dialight 33M6314
PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:90mcd; IP / NEMA Rating:Not Rated; Product Range:616 Series; Colour:Yellow RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:90mcd; IP / NEMA Rating:Not Rated; Product Range:616 Series; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M6314
Product Name Panel Mount Indicator, Led, 16Mm, Yellow, 12V; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
High brightness Lens Type, Blue Chip Led - SMLS14BNT - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details