Dialight Corp. Panel Mount Indicator, Led, 16Mm, Yellow, 6V; Led Color Dialight 616-1332-120F

Description
PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 6V; LED Color:Yellow; Operating Voltage:6VDC; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:90mcd; IP / NEMA Rating:Not Rated; Product Range:616 Series; Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 6V; LED Color:Yellow; Operating Voltage:6VDC; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:90mcd; IP / NEMA Rating:Not Rated; Product Range:616 Series; Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Yellow, 6V; Led Color Dialight - 33M6313 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Yellow, 6V; Led Color Dialight
33M6313
Panel Mount Indicator, Led, 16Mm, Yellow, 6V; Led Color Dialight 33M6313
PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 6V; LED Color:Yellow; Operating Voltage:6VDC; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:90mcd; IP / NEMA Rating:Not Rated; Product Range:616 Series; Colour:Yellow RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, YELLOW, 6V; LED Color:Yellow; Operating Voltage:6VDC; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:90mcd; IP / NEMA Rating:Not Rated; Product Range:616 Series; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M6313
Product Name Panel Mount Indicator, Led, 16Mm, Yellow, 6V; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
LED Indication - Discrete - 516-ASMD-CWG7-NX7F2TR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Viewing Angle 120 degrees
View Details
IDEA, Inc.
Specs
LED Type Red
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 120 degrees
View Details