Dialight Corp. Panel Mount Indicator, Led, 16Mm, Green, 24V; Led Color Dialight 616-1232-140F

Description
PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:Not Rated; Product Range:616 Series; Colour:Green RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:Not Rated; Product Range:616 Series; Colour:Green RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Green, 24V; Led Color Dialight - 33M6312 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Green, 24V; Led Color Dialight
33M6312
Panel Mount Indicator, Led, 16Mm, Green, 24V; Led Color Dialight 33M6312
PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:Not Rated; Product Range:616 Series; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:Not Rated; Product Range:616 Series; Colour:Green RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M6312
Product Name Panel Mount Indicator, Led, 16Mm, Green, 24V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 67-2056-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 6-SMD, No Lead
LED Type White
Color Temperature 6300 K
View Details
2 suppliers