Dialight Corp. Panel Mount Indicator, Led, 16Mm, Green, 12V; Led Color Dialight 616-1232-130F

Description
PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:Not Rated; Product Range:616 Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:Not Rated; Product Range:616 Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Green, 12V; Led Color Dialight - 33M6311 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Green, 12V; Led Color Dialight
33M6311
Panel Mount Indicator, Led, 16Mm, Green, 12V; Led Color Dialight 33M6311
PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:Not Rated; Product Range:616 Series; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:Not Rated; Product Range:616 Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M6311
Product Name Panel Mount Indicator, Led, 16Mm, Green, 12V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
LED Indication - Discrete - 516-ALMD-EL3E-WY002TR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 70 degrees
View Details