Dialight Corp. Panel Mount Indicator, Led, 16Mm, Green, 6V; Led Color Dialight 616-1232-120F

Description
PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 6V; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:Not Rated; Product Range:616 Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 6V; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:Not Rated; Product Range:616 Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 16Mm, Green, 6V; Led Color Dialight - 33M6310 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 16Mm, Green, 6V; Led Color Dialight
33M6310
Panel Mount Indicator, Led, 16Mm, Green, 6V; Led Color Dialight 33M6310
PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 6V; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:Not Rated; Product Range:616 Series; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 16MM, GREEN, 6V; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:Not Rated; Product Range:616 Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M6310
Product Name Panel Mount Indicator, Led, 16Mm, Green, 6V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details