Dialight Corp. Panel Mount Indicator, Led, 12Mm, Green, 6V; Led Color Dialight 612-3232-120F

Description
PANEL MOUNT INDICATOR, LED, 12MM, GREEN, 6V; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:12mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 12MM, GREEN, 6V; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:12mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12Mm, Green, 6V; Led Color Dialight - 33M6303 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12Mm, Green, 6V; Led Color Dialight
33M6303
Panel Mount Indicator, Led, 12Mm, Green, 6V; Led Color Dialight 33M6303
PANEL MOUNT INDICATOR, LED, 12MM, GREEN, 6V; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:12mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12MM, GREEN, 6V; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:12mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M6303
Product Name Panel Mount Indicator, Led, 12Mm, Green, 6V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1094500-SML-LX1210YGC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Yellow; Green; Multi-Colored; Green, Yellow
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 140 degrees
View Details
3 suppliers