Dialight Corp. Indicator,Pnl-Mnt;12 MM RED LED PMI - 24 VDC 612-3132-140F

Description
Indicator,Pnl-Mnt;12 MM RED LED PMI - 24 VDC
Datasheet
Description
Indicator,Pnl-Mnt;12 MM RED LED PMI - 24 VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;12 MM RED LED PMI - 24 VDC - 70082043 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;12 MM RED LED PMI - 24 VDC
70082043
Indicator,Pnl-Mnt;12 MM RED LED PMI - 24 VDC 70082043
Indicator,Pnl-Mnt;12 MM RED LED PMI - 24 VDC

Indicator,Pnl-Mnt;12 MM RED LED PMI - 24 VDC

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
612-3132-140F
LED Panel Mount Indicators 612-3132-140F
LED Panel Mount Indicators Red 60mcd 24VDC 15mA

LED Panel Mount Indicators Red 60mcd 24VDC 15mA

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 70082043 612-3132-140F
Product Name Indicator,Pnl-Mnt;12 MM RED LED PMI - 24 VDC LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps
LED Color Red
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Height 55.88 mm (2.2 inch)
View Details