Dialight Corp. Indicator,Pnl-Mnt;12 MM RED LED PMI - 12 VDC 612-3132-130F

Description
Indicator,Pnl-Mnt;12 MM RED LED PMI - 12 VDC
Datasheet
Description
Indicator,Pnl-Mnt;12 MM RED LED PMI - 12 VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;12 MM RED LED PMI - 12 VDC - 70082048 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;12 MM RED LED PMI - 12 VDC
70082048
Indicator,Pnl-Mnt;12 MM RED LED PMI - 12 VDC 70082048
Indicator,Pnl-Mnt;12 MM RED LED PMI - 12 VDC

Indicator,Pnl-Mnt;12 MM RED LED PMI - 12 VDC

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
612-3132-130F
LED Panel Mount Indicators 612-3132-130F
LED Panel Mount Indicators Red 60mcd 12VDC 15mA

LED Panel Mount Indicators Red 60mcd 12VDC 15mA

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 70082048 612-3132-130F
Product Name Indicator,Pnl-Mnt;12 MM RED LED PMI - 12 VDC LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps
LED Color Red
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Indicator Lamps - 104733 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Red
Width 10 mm (0.3937 inch)
Rated Average Light 50000 hours
View Details
Panel Indicators, Pilot Lights - 486-3-148-342-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
Illuminating seal - ME-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design, MSE
Voltage type DC DC
View Details