Dialight Corp. Panel Mount Indicator, Led, 12Mm, Red, 12V; Led Color Dialight 612-3132-130F

Description
PANEL MOUNT INDICATOR, LED, 12MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:15mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 12MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:15mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12Mm, Red, 12V; Led Color Dialight - 33M6302 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12Mm, Red, 12V; Led Color Dialight
33M6302
Panel Mount Indicator, Led, 12Mm, Red, 12V; Led Color Dialight 33M6302
PANEL MOUNT INDICATOR, LED, 12MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:15mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:12mm; Forward Current If:15mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M6302
Product Name Panel Mount Indicator, Led, 12Mm, Red, 12V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Circular LED lamp - SLR-343DC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers