Dialight Corp. Panel Mount Indicator, Led, 10Mm, Green, 6V; Led Color Dialight 610-4232-120F

Description
PANEL MOUNT INDICATOR, LED, 10MM, GREEN, 6V; LED Color:Green; Mounting Hole Dia:10mm; Forward Current If:15mA; Luminous Intensity:110mcd; Product Range:-; Colour:Green; Features:15 mA; Forward Voltage:6V; Lens Width:11.94mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 10MM, GREEN, 6V; LED Color:Green; Mounting Hole Dia:10mm; Forward Current If:15mA; Luminous Intensity:110mcd; Product Range:-; Colour:Green; Features:15 mA; Forward Voltage:6V; Lens Width:11.94mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 10Mm, Green, 6V; Led Color Dialight - 30K5164 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 10Mm, Green, 6V; Led Color Dialight
30K5164
Panel Mount Indicator, Led, 10Mm, Green, 6V; Led Color Dialight 30K5164
PANEL MOUNT INDICATOR, LED, 10MM, GREEN, 6V; LED Color:Green; Mounting Hole Dia:10mm; Forward Current If:15mA; Luminous Intensity:110mcd; Product Range:-; Colour:Green; Features:15 mA; Forward Voltage:6V; Lens Width:11.94mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 10MM, GREEN, 6V; LED Color:Green; Mounting Hole Dia:10mm; Forward Current If:15mA; Luminous Intensity:110mcd; Product Range:-; Colour:Green; Features:15 mA; Forward Voltage:6V; Lens Width:11.94mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K5164
Product Name Panel Mount Indicator, Led, 10Mm, Green, 6V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501916 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Purple; Purple
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ALMD-EL1E-Z2002TR-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
3 suppliers
Specs
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 36 degrees
View Details