Dialight Corp. Panel Mount Indicator, Led, 10Mm, Red, 6V; Led Color Dialight 610-4132-120F

Description
PANEL MOUNT INDICATOR, LED, 10MM, RED, 6V; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:10mm; Forward Current If:15mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:610 Series; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 10MM, RED, 6V; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:10mm; Forward Current If:15mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:610 Series; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 10Mm, Red, 6V; Led Color Dialight - 30K5163 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 10Mm, Red, 6V; Led Color Dialight
30K5163
Panel Mount Indicator, Led, 10Mm, Red, 6V; Led Color Dialight 30K5163
PANEL MOUNT INDICATOR, LED, 10MM, RED, 6V; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:10mm; Forward Current If:15mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:610 Series; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 10MM, RED, 6V; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:10mm; Forward Current If:15mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:610 Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K5163
Product Name Panel Mount Indicator, Led, 10Mm, Red, 6V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
.156
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details
Dwarf Star 1 Chip LED Backlight Module - Amber - MD-BW-ES1-Y - ECO Light LED
Specs
LED Type Orange
Optical Power Output 240 milliwatts
View Details