Dialight Corp. Panel Mount Indicator, Led, 10Mm, Green, 6V; Led Color Dialight 610-3232-120F

Description
PANEL MOUNT INDICATOR, LED, 10MM, GREEN, 6V; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:10mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:Not Rated; Product Range:610 Series; Colour:Green RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 10MM, GREEN, 6V; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:10mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:Not Rated; Product Range:610 Series; Colour:Green RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 10Mm, Green, 6V; Led Color Dialight - 30K5160 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 10Mm, Green, 6V; Led Color Dialight
30K5160
Panel Mount Indicator, Led, 10Mm, Green, 6V; Led Color Dialight 30K5160
PANEL MOUNT INDICATOR, LED, 10MM, GREEN, 6V; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:10mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:Not Rated; Product Range:610 Series; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 10MM, GREEN, 6V; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:10mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:Not Rated; Product Range:610 Series; Colour:Green RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K5160
Product Name Panel Mount Indicator, Led, 10Mm, Green, 6V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
LEDs - 2491077P - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
Forward Voltage 2.9 volts
View Details
3 suppliers
LED Indication - Discrete - 1497-XLMYK65D-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details