Dialight Corp. Pilot Light 610-3232-120

Description
LED LAMP; LED COLOR:GREEN; LUMINOUS INTENSITY:15µCD; FORWARD CURRENT:15MA; FORWARD VOLTAGE:6V; OPERATING TEMPERATURE RANGE:-25°C TO +85°C; COLOR:GR. FREE 2 YEAR RADWELL WARRANTY
Description
LED LAMP; LED COLOR:GREEN; LUMINOUS INTENSITY:15µCD; FORWARD CURRENT:15MA; FORWARD VOLTAGE:6V; OPERATING TEMPERATURE RANGE:-25°C TO +85°C; COLOR:GR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pilot Light - 16084630 - Radwell International
Willingboro, NJ, United States
Pilot Light
16084630
Pilot Light 16084630
LED LAMP; LED COLOR:GREEN; LUMINOUS INTENSITY:15µCD; FORWARD CURRENT:15MA; FORWARD VOLTAGE:6V; OPERATING TEMPERATURE RANGE:-25°C TO +85°C; COLOR:GR. FREE 2 YEAR RADWELL WARRANTY

LED LAMP; LED COLOR:GREEN; LUMINOUS INTENSITY:15µCD; FORWARD CURRENT:15MA; FORWARD VOLTAGE:6V; OPERATING TEMPERATURE RANGE:-25°C TO +85°C; COLOR:GR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pilot Lights and Indicator Lights
Product Number 16084630
Product Name Pilot Light
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator - HB01KW01-5F-FB - NKK Switches
Specs
LED Color Green
Rated Voltage 2.1 volts
Rated Current 0.0300 amps
View Details
5 suppliers
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Incandescent Light Bulbs - 106206 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Green; Green
Width 5 mm (0.1969 inch)
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Green; Green
View Details