Dialight Corp. Panel Mount Indicator, Led, 10Mm, Red, 6V; Led Color Dialight 610-3132-120F

Description
PANEL MOUNT INDICATOR, LED, 10MM, RED, 6V; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:10mm; Forward Current If:15mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:610 Series; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 10MM, RED, 6V; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:10mm; Forward Current If:15mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:610 Series; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 10Mm, Red, 6V; Led Color Dialight - 30K5159 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 10Mm, Red, 6V; Led Color Dialight
30K5159
Panel Mount Indicator, Led, 10Mm, Red, 6V; Led Color Dialight 30K5159
PANEL MOUNT INDICATOR, LED, 10MM, RED, 6V; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:10mm; Forward Current If:15mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:610 Series; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 10MM, RED, 6V; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:10mm; Forward Current If:15mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:610 Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K5159
Product Name Panel Mount Indicator, Led, 10Mm, Red, 6V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 27 milliwatts
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
2.2X1.4MM BLUE SMD LED - AA2214QBS/G - Kingbright Corporation
Specs
LED Package: PLCC SMD-2.2X1.4mm
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details