Dialight Corp. Panel Mount Indicator, Led, 9.3Mm, Yellow, 24V; Led Color Dialight 609-2322-140F

Description
PANEL MOUNT INDICATOR, LED, 9.3MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:9.3mm; Forward Current If:15mA; Luminous Intensity:90mcd; IP / NEMA Rating:IP66; Product Range:609 Series; Bulb Size:9mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 9.3MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:9.3mm; Forward Current If:15mA; Luminous Intensity:90mcd; IP / NEMA Rating:IP66; Product Range:609 Series; Bulb Size:9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 9.3Mm, Yellow, 24V; Led Color Dialight - 30K5158 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 9.3Mm, Yellow, 24V; Led Color Dialight
30K5158
Panel Mount Indicator, Led, 9.3Mm, Yellow, 24V; Led Color Dialight 30K5158
PANEL MOUNT INDICATOR, LED, 9.3MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:9.3mm; Forward Current If:15mA; Luminous Intensity:90mcd; IP / NEMA Rating:IP66; Product Range:609 Series; Bulb Size:9mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 9.3MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:9.3mm; Forward Current If:15mA; Luminous Intensity:90mcd; IP / NEMA Rating:IP66; Product Range:609 Series; Bulb Size:9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K5158
Product Name Panel Mount Indicator, Led, 9.3Mm, Yellow, 24V; Led Color Dialight
LED Package: 9mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501900 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Orange; Orange
Array Array
Number of Array Elements 1
View Details
LED White Lighting - ASMT-MW22-NLN00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 36 degrees
View Details