Dialight Corp. Panel Mount Indicator, Led, 9.3Mm, Green, 12V; Led Color Dialight 609-2222-130F

Description
PANEL MOUNT INDICATOR, LED, 9.3MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:9.3mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:IP66; Product Range:-; External Depth:32mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 9.3MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:9.3mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:IP66; Product Range:-; External Depth:32mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 9.3Mm, Green, 12V; Led Color Dialight - 30K5151 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 9.3Mm, Green, 12V; Led Color Dialight
30K5151
Panel Mount Indicator, Led, 9.3Mm, Green, 12V; Led Color Dialight 30K5151
PANEL MOUNT INDICATOR, LED, 9.3MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:9.3mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:IP66; Product Range:-; External Depth:32mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 9.3MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:9.3mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:IP66; Product Range:-; External Depth:32mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K5151
Product Name Panel Mount Indicator, Led, 9.3Mm, Green, 12V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Specs
LED Type Red; Red (x 12)
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 110 degrees
View Details
Wide Angle TO-39 Package 880nm Emitter - OD-100 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details