Dialight Corp. Panel Mount Indicator, Led, 9.3Mm, Green, 24V; Led Color Dialight 609-2212-140F

Description
PANEL MOUNT INDICATOR, LED, 9.3MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:9.3mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:IP66; Product Range:-; External Depth:32mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 9.3MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:9.3mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:IP66; Product Range:-; External Depth:32mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 9.3Mm, Green, 24V; Led Color Dialight - 30K5149 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 9.3Mm, Green, 24V; Led Color Dialight
30K5149
Panel Mount Indicator, Led, 9.3Mm, Green, 24V; Led Color Dialight 30K5149
PANEL MOUNT INDICATOR, LED, 9.3MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:9.3mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:IP66; Product Range:-; External Depth:32mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 9.3MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:9.3mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:IP66; Product Range:-; External Depth:32mm RoHS Compliant: Yes

Supplier's Site Datasheet
Led Panel Mount Indicator, Green, 9.3 Mm, 24 Vdc, 15 Ma, 110 Mcd, Ip66 Rohs Compliant Dialight - 93K4713 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Green, 9.3 Mm, 24 Vdc, 15 Ma, 110 Mcd, Ip66 Rohs Compliant Dialight
93K4713
Led Panel Mount Indicator, Green, 9.3 Mm, 24 Vdc, 15 Ma, 110 Mcd, Ip66 Rohs Compliant Dialight 93K4713
LED Panel Mount Indicator, Green, 9.3 mm, 24 VDC, 15 mA, 110 mcd, IP66 RoHS Compliant: Yes

LED Panel Mount Indicator, Green, 9.3 mm, 24 VDC, 15 mA, 110 mcd, IP66 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K5149 93K4713
Product Name Panel Mount Indicator, Led, 9.3Mm, Green, 24V; Led Color Dialight Led Panel Mount Indicator, Green, 9.3 Mm, 24 Vdc, 15 Ma, 110 Mcd, Ip66 Rohs Compliant Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details