Dialight Corp. Panel Mount Indicator, Led, 9.3Mm, Green, 6V; Led Color Dialight 609-2212-120F

Description
PANEL MOUNT INDICATOR, LED, 9.3MM, GREEN, 6V; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:9.3mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:IP66; Product Range:609 Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 9.3MM, GREEN, 6V; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:9.3mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:IP66; Product Range:609 Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 9.3Mm, Green, 6V; Led Color Dialight - 30K5147 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 9.3Mm, Green, 6V; Led Color Dialight
30K5147
Panel Mount Indicator, Led, 9.3Mm, Green, 6V; Led Color Dialight 30K5147
PANEL MOUNT INDICATOR, LED, 9.3MM, GREEN, 6V; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:9.3mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:IP66; Product Range:609 Series; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 9.3MM, GREEN, 6V; LED Color:Green; Operating Voltage:6VDC; Mounting Hole Dia:9.3mm; Forward Current If:15mA; Luminous Intensity:110mcd; IP / NEMA Rating:IP66; Product Range:609 Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K5147
Product Name Panel Mount Indicator, Led, 9.3Mm, Green, 6V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 12
View Details
Circular high-brightness LED lamp - SLI-343MG - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
Cluster LED - L4LRE/24V/835/NS/10IN/70496 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details