Dialight Corp. Panel Mount Indicators 609-2122-140F

Description
9mm black chr recessed LED, red 24Vdc
Request a Quote Datasheet
Description
9mm black chr recessed LED, red 24Vdc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicators - 5414858 - RS Components, Ltd.
Corby, Northants, United Kingdom
Panel Mount Indicators
5414858
Panel Mount Indicators 5414858
9mm black chr recessed LED, red 24Vdc

9mm black chr recessed LED, red 24Vdc

Supplier's Site
INDICATOR, 9MM LED PANEL MOUNT, BLACK HOUSING, 24VDC, RED - 70081933 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, 9MM LED PANEL MOUNT, BLACK HOUSING, 24VDC, RED
70081933
INDICATOR, 9MM LED PANEL MOUNT, BLACK HOUSING, 24VDC, RED 70081933
Series 605-610 is a family of LED Panel Mount Indicators ranging in size from 5 mm to 10 mm. A variety of lens styles, voltages, and finishes are available.

Series 605-610 is a family of LED Panel Mount Indicators ranging in size from 5 mm to 10 mm. A variety of lens styles, voltages, and finishes are available.

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
609-2122-140F
LED Panel Mount Indicators 609-2122-140F
LED Panel Mount Indicators 9MM PMI RED 24V BLK

LED Panel Mount Indicators 9MM PMI RED 24V BLK

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 5414858 70081933 609-2122-140F
Product Name Panel Mount Indicators INDICATOR, 9MM LED PANEL MOUNT, BLACK HOUSING, 24VDC, RED LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Red; Red Red
Terminal Type Solder Terminals; Solder tab Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

LP57 StreamLine® Mini LED Beacons Series - LP57-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Height 55.88 mm (2.2 inch)
View Details
22mm Illuminated Mushroom Push Button - 2ALM7LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details