Dialight Corp. Panel Mount Indicator, Led, 9.3Mm, Red, 24V; Led Color Dialight 609-2122-140F

Description
PANEL MOUNT INDICATOR, LED, 9.3MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:9.3mm; Forward Current If:15mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP66; Product Range:609 Series; Colour:Red RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 9.3MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:9.3mm; Forward Current If:15mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP66; Product Range:609 Series; Colour:Red RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 9.3Mm, Red, 24V; Led Color Dialight - 30K5146 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 9.3Mm, Red, 24V; Led Color Dialight
30K5146
Panel Mount Indicator, Led, 9.3Mm, Red, 24V; Led Color Dialight 30K5146
PANEL MOUNT INDICATOR, LED, 9.3MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:9.3mm; Forward Current If:15mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP66; Product Range:609 Series; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 9.3MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:9.3mm; Forward Current If:15mA; Luminous Intensity:60mcd; IP / NEMA Rating:IP66; Product Range:609 Series; Colour:Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K5146
Product Name Panel Mount Indicator, Led, 9.3Mm, Red, 24V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details
Specs
LED Type Red; Red (x 5)
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 110 degrees
View Details