Dialight Corp. Panel Mount Indicator, Led, 9.3Mm, Red, 12V; Led Color Dialight 609-2112-130F

Description
PANEL MOUNT INDICATOR, LED, 9.3MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:9.3mm; Forward Current If:15mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:609 Series; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 9.3MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:9.3mm; Forward Current If:15mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:609 Series; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 9.3Mm, Red, 12V; Led Color Dialight - 30K5142 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 9.3Mm, Red, 12V; Led Color Dialight
30K5142
Panel Mount Indicator, Led, 9.3Mm, Red, 12V; Led Color Dialight 30K5142
PANEL MOUNT INDICATOR, LED, 9.3MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:9.3mm; Forward Current If:15mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:609 Series; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 9.3MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:9.3mm; Forward Current If:15mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:609 Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K5142
Product Name Panel Mount Indicator, Led, 9.3Mm, Red, 12V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details